STEGO Electrical Cable/Wire 244361

Description
STEGO POWER CABLE, INPUT TO PIGTAIL, 6.5FT/2M CABLE LENGTH. FOR USE WITH DC LED 0254 SERIES ENCLOSURE LIGHT FIXTURES.. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
STEGO POWER CABLE, INPUT TO PIGTAIL, 6.5FT/2M CABLE LENGTH. FOR USE WITH DC LED 0254 SERIES ENCLOSURE LIGHT FIXTURES.. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 43431975 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
43431975
Electrical Cable/Wire 43431975
STEGO POWER CABLE, INPUT TO PIGTAIL, 6.5FT/2M CABLE LENGTH. FOR USE WITH DC LED 0254 SERIES ENCLOSURE LIGHT FIXTURES.. FREE 2 YEAR RADWELL WARRANTY

STEGO POWER CABLE, INPUT TO PIGTAIL, 6.5FT/2M CABLE LENGTH. FOR USE WITH DC LED 0254 SERIES ENCLOSURE LIGHT FIXTURES.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cable Assembly, Low Voltage, 2M, 16Awg, White; Connector Type A Stego - 24T1317 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Low Voltage, 2M, 16Awg, White; Connector Type A Stego
24T1317
Cable Assembly, Low Voltage, 2M, 16Awg, White; Connector Type A Stego 24T1317
CABLE ASSEMBLY, LOW VOLTAGE, 2M, 16AWG, WHITE; Connector Type A:Receptacle; Connector Type B:Free End; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, LOW VOLTAGE, 2M, 16AWG, WHITE; Connector Type A:Receptacle; Connector Type B:Free End; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 43431975 24T1317
Product Name Electrical Cable/Wire Cable Assembly, Low Voltage, 2M, 16Awg, White; Connector Type A Stego
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details