STEGO Cable, Led Light, Bare Ends, Dc; Connector To Connector Stego 244360

Description
CABLE, LED LIGHT, BARE ENDS, DC; Connector to Connector:DC LED Receptacle to Free End; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Cable Assembly RoHS Compliant: Yes
Description
CABLE, LED LIGHT, BARE ENDS, DC; Connector to Connector:DC LED Receptacle to Free End; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Cable Assembly RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable, LED Light, Bare Ends, DC; Connector to Connector Stego (part number 46T8754) is designed for use in LED lighting applications. It features a length of 2 meters (6.56 feet) and is compliant with RoHS standards. The cable is equipped with a DC LED receptacle on one end and a free end on the other, allowing for flexible installation options. The jacket color is white, which may be suitable for various aesthetic and functional requirements in electrical setups. This product is intended for use in environments where a direct connection to LED lighting systems is necessary.

Datasheet Summary
Powered by GS/AI

The Cable, LED Light, Bare Ends, DC; Connector to Connector Stego (part number 46T8754) is designed for use in LED lighting applications. It features a length of 2 meters (6.56 feet) and is compliant with RoHS standards. The cable is equipped with a DC LED receptacle on one end and a free end on the other, allowing for flexible installation options. The jacket color is white, which may be suitable for various aesthetic and functional requirements in electrical setups. This product is intended for use in environments where a direct connection to LED lighting systems is necessary.

Suppliers

Company
Product
Description
Supplier Links
Cable, Led Light, Bare Ends, Dc; Connector To Connector Stego - 46T8754 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Led Light, Bare Ends, Dc; Connector To Connector Stego
46T8754
Cable, Led Light, Bare Ends, Dc; Connector To Connector Stego 46T8754
CABLE, LED LIGHT, BARE ENDS, DC; Connector to Connector:DC LED Receptacle to Free End; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Cable Assembly RoHS Compliant: Yes

CABLE, LED LIGHT, BARE ENDS, DC; Connector to Connector:DC LED Receptacle to Free End; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46T8754
Product Name Cable, Led Light, Bare Ends, Dc; Connector To Connector Stego
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details