STEGO Low Voltage, 2M, 16Awg, 240Vac, 2.5A; Connector Type A Stego 244357

Description
LOW VOLTAGE, 2M, 16AWG, 240VAC, 2.5A; Connector Type A:-; Connector Type B:Free End; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:White; Product Range:-; Current Rating:2.5A; Voltage Rating:240VAC RoHS Compliant: Yes
Datasheet
Description
LOW VOLTAGE, 2M, 16AWG, 240VAC, 2.5A; Connector Type A:-; Connector Type B:Free End; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:White; Product Range:-; Current Rating:2.5A; Voltage Rating:240VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage, 2M, 16Awg, 240Vac, 2.5A; Connector Type A Stego - 24T1313 - Newark, An Avnet Company
Chicago, IL, United States
Low Voltage, 2M, 16Awg, 240Vac, 2.5A; Connector Type A Stego
24T1313
Low Voltage, 2M, 16Awg, 240Vac, 2.5A; Connector Type A Stego 24T1313
LOW VOLTAGE, 2M, 16AWG, 240VAC, 2.5A; Connector Type A:-; Connector Type B:Free End; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:White; Product Range:-; Current Rating:2.5A; Voltage Rating:240VAC RoHS Compliant: Yes

LOW VOLTAGE, 2M, 16AWG, 240VAC, 2.5A; Connector Type A:-; Connector Type B:Free End; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:White; Product Range:-; Current Rating:2.5A; Voltage Rating:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Electrical Cable/Wire - 43431970 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
43431970
Electrical Cable/Wire 43431970
POWER CABLE, INPUT TO PIGTAIL, 6.5FT/2M CABLE LENGTH., FOR USE WITH 0254 SERIES, AC LED ENCLOSURE LIGHTS AND VARIOLINE SERIES LED ENCLOSURE LIGHTS WITHOUT SOCKETS.. FREE 2 YEAR RADWELL WARRANTY

POWER CABLE, INPUT TO PIGTAIL, 6.5FT/2M CABLE LENGTH., FOR USE WITH 0254 SERIES, AC LED ENCLOSURE LIGHTS AND VARIOLINE SERIES LED ENCLOSURE LIGHTS WITHOUT SOCKETS.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 24T1313 43431970
Product Name Low Voltage, 2M, 16Awg, 240Vac, 2.5A; Connector Type A Stego Electrical Cable/Wire
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details