STEGO Lead, Socket/free End, 2M; Connector Type A Stego 244356

Description
LEAD, SOCKET/FREE END, 2M; Connector Type A:-; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:240VAC; Jacket Color:White; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet
Description
LEAD, SOCKET/FREE END, 2M; Connector Type A:-; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:240VAC; Jacket Color:White; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Socket/free End, 2M; Connector Type A Stego - 46T8752 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Socket/free End, 2M; Connector Type A Stego
46T8752
Lead, Socket/free End, 2M; Connector Type A Stego 46T8752
LEAD, SOCKET/FREE END, 2M; Connector Type A:-; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:240VAC; Jacket Color:White; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

LEAD, SOCKET/FREE END, 2M; Connector Type A:-; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:240VAC; Jacket Color:White; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 46T8752
Product Name Lead, Socket/free End, 2M; Connector Type A Stego
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Sensor & Actuator Cables - 2384542 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details