STEGO Ptc Heater, Ac/dc 12-28V, 20W Stego 06030.1-00

Description
PTC HEATER, AC/DC 12-28V, 20W
Description
PTC HEATER, AC/DC 12-28V, 20W

Suppliers

Company
Product
Description
Supplier Links
Ptc Heater, Ac/dc 12-28V, 20W Stego - 54AH5034 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Heater, Ac/dc 12-28V, 20W Stego
54AH5034
Ptc Heater, Ac/dc 12-28V, 20W Stego 54AH5034
PTC HEATER, AC/DC 12-28V, 20W

PTC HEATER, AC/DC 12-28V, 20W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 54AH5034
Product Name Ptc Heater, Ac/dc 12-28V, 20W Stego
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5AEC-5825 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details