STEGO Connector, Power Entry, Receptacle, 6.3A; Connector Type Stego 03504.0-00

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 6.3A; Connector Type:Power Entry; Current Rating:6.3A; Connector Colour:-; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:DIN Rail Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 6.3A; Connector Type:Power Entry; Current Rating:6.3A; Connector Colour:-; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:DIN Rail Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 6.3A; Connector Type Stego - 82K8793 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 6.3A; Connector Type Stego
82K8793
Connector, Power Entry, Receptacle, 6.3A; Connector Type Stego 82K8793
CONNECTOR, POWER ENTRY, RECEPTACLE, 6.3A; Connector Type:Power Entry; Current Rating:6.3A; Connector Colour:-; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:DIN Rail Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 6.3A; Connector Type:Power Entry; Current Rating:6.3A; Connector Colour:-; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:DIN Rail Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K8793
Product Name Connector, Power Entry, Receptacle, 6.3A; Connector Type Stego
Mounting DIN Rail Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MCB-R500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Plug/Receptacle - 88355473 - Radwell International
Specs
Gender Male / Plug
View Details