Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILOT LIGHTS AND INDICATOR LIGHTS
STEGO
02540.1-00 -- STGO LIGHTING
STEGO
STGO Lighting
02540.1-00
Description
LED light, on/off switch, 5W, 24-48 VDC,
Galco Industrial Electronics
Done
Description
LED light, on/off switch, 5W, 24-48 VDC,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
STGO Lighting
02540.1-00
STGO Lighting
02540.1-00
LED light, on/off switch, 5W, 24-48 VDC,
LED light, on/off switch, 5W, 24-48 VDC,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Pilot Lights and Indicator Lights
Product Number
02540.1-00
Product Name
STGO Lighting
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
PMLMP and PMLST Panel Mount Multifunctional LED Beacons
PMLST-048-240Y
Specs
Lamp Type
LED Lamps
LED Color
Yellow; Yellow
Terminal Type
Panel
View Details
Festo Corporation
FSTO Solenoid Pilot Valve
577272
View Details
RS Components, Ltd.
Panel Mount Indicators
1345531
Specs
Lamp Type
LED Lamps
LED Color
Red; Red
Terminal Type
Solder Terminals; Faston, solder lug
View Details
Allen-Bradley / Rockwell Automation
18 mm Indicator Indicator 800L P-L
800L-18L20G
Specs
Lamp Type
LED Lamps
View Details