STEGO Crex 020 Hazloc Heater, 230Vac, 100W, Din Clip, T4 Temperature Class, Rated Ii 2G Ex Db Iic T4 Gb, Ii 2D Ex Tb Iiic T135C Db Ip66, 3 X Awg 18, 6 Cord (2M) Stego 02042.0-02

Description
CREX 020 HAZLOC HEATER, 230VAC, 100W, DIN CLIP, T4 TEMPERATURE CLASS, RATED II 2G EX DB IIC T4 GB, II 2D EX TB IIIC T135C DB IP66, 3 X AWG 18, 6 CORD (2M)
Description
CREX 020 HAZLOC HEATER, 230VAC, 100W, DIN CLIP, T4 TEMPERATURE CLASS, RATED II 2G EX DB IIC T4 GB, II 2D EX TB IIIC T135C DB IP66, 3 X AWG 18, 6 CORD (2M)

Suppliers

Company
Product
Description
Supplier Links
Crex 020 Hazloc Heater, 230Vac, 100W, Din Clip, T4 Temperature Class, Rated Ii 2G Ex Db Iic T4 Gb, Ii 2D Ex Tb Iiic T135C Db Ip66, 3 X Awg 18, 6 Cord (2M) Stego - 54AH5266 - Newark, An Avnet Company
Chicago, IL, United States
Crex 020 Hazloc Heater, 230Vac, 100W, Din Clip, T4 Temperature Class, Rated Ii 2G Ex Db Iic T4 Gb, Ii 2D Ex Tb Iiic T135C Db Ip66, 3 X Awg 18, 6 Cord (2M) Stego
54AH5266
Crex 020 Hazloc Heater, 230Vac, 100W, Din Clip, T4 Temperature Class, Rated Ii 2G Ex Db Iic T4 Gb, Ii 2D Ex Tb Iiic T135C Db Ip66, 3 X Awg 18, 6 Cord (2M) Stego 54AH5266
CREX 020 HAZLOC HEATER, 230VAC, 100W, DIN CLIP, T4 TEMPERATURE CLASS, RATED II 2G EX DB IIC T4 GB, II 2D EX TB IIIC T135C DB IP66, 3 X AWG 18, 6 CORD (2M)

CREX 020 HAZLOC HEATER, 230VAC, 100W, DIN CLIP, T4 TEMPERATURE CLASS, RATED II 2G EX DB IIC T4 GB, II 2D EX TB IIIC T135C DB IP66, 3 X AWG 18, 6 CORD (2M)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 54AH5266
Product Name Crex 020 Hazloc Heater, 230Vac, 100W, Din Clip, T4 Temperature Class, Rated Ii 2G Ex Db Iic T4 Gb, Ii 2D Ex Tb Iiic T135C Db Ip66, 3 X Awg 18, 6 Cord (2M) Stego
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Bending tool storage - NCB-DI621001L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details