STEGO Crex 020 Hazloc Heater, 230Vac, 250W, Screw Mounting Brackets, T3 Temperature Class, Rated Ii 2G Ex Db Iic T3 Gb, Ii 2D Ex Tb Iiic T200C Db Ip66, 3 X Awg 18, 6 Cord Stego 02035.0-12

Description
CREX 020 HAZLOC HEATER, 230VAC, 250W, SCREW MOUNTING BRACKETS, T3 TEMPERATURE CLASS, RATED II 2G EX DB IIC T3 GB, II 2D EX TB IIIC T200C DB IP66, 3 X AWG 18, 6 CORD
Description
CREX 020 HAZLOC HEATER, 230VAC, 250W, SCREW MOUNTING BRACKETS, T3 TEMPERATURE CLASS, RATED II 2G EX DB IIC T3 GB, II 2D EX TB IIIC T200C DB IP66, 3 X AWG 18, 6 CORD

Suppliers

Company
Product
Description
Supplier Links
Crex 020 Hazloc Heater, 230Vac, 250W, Screw Mounting Brackets, T3 Temperature Class, Rated Ii 2G Ex Db Iic T3 Gb, Ii 2D Ex Tb Iiic T200C Db Ip66, 3 X Awg 18, 6 Cord Stego - 54AH5259 - Newark, An Avnet Company
Chicago, IL, United States
Crex 020 Hazloc Heater, 230Vac, 250W, Screw Mounting Brackets, T3 Temperature Class, Rated Ii 2G Ex Db Iic T3 Gb, Ii 2D Ex Tb Iiic T200C Db Ip66, 3 X Awg 18, 6 Cord Stego
54AH5259
Crex 020 Hazloc Heater, 230Vac, 250W, Screw Mounting Brackets, T3 Temperature Class, Rated Ii 2G Ex Db Iic T3 Gb, Ii 2D Ex Tb Iiic T200C Db Ip66, 3 X Awg 18, 6 Cord Stego 54AH5259
CREX 020 HAZLOC HEATER, 230VAC, 250W, SCREW MOUNTING BRACKETS, T3 TEMPERATURE CLASS, RATED II 2G EX DB IIC T3 GB, II 2D EX TB IIIC T200C DB IP66, 3 X AWG 18, 6 CORD

CREX 020 HAZLOC HEATER, 230VAC, 250W, SCREW MOUNTING BRACKETS, T3 TEMPERATURE CLASS, RATED II 2G EX DB IIC T3 GB, II 2D EX TB IIIC T200C DB IP66, 3 X AWG 18, 6 CORD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 54AH5259
Product Name Crex 020 Hazloc Heater, 230Vac, 250W, Screw Mounting Brackets, T3 Temperature Class, Rated Ii 2G Ex Db Iic T3 Gb, Ii 2D Ex Tb Iiic T200C Db Ip66, 3 X Awg 18, 6 Cord Stego
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary toolboxes - GT-5AJG30012S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Material Stainless Steel
Height 34.00 inch (864 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details