STEGO Fan, 27.6 M3/h, 24Vdc, Screw Fixing; Product Range Stego 01925.1-01

Description
FAN, 27.6 M3/H, 24VDC, SCREW FIXING; Product Range:SJ 019 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:59.9mm; External Width - Metric:50mm; External Depth - Metric:132mm RoHS Compliant: Yes
Datasheet
Description
FAN, 27.6 M3/H, 24VDC, SCREW FIXING; Product Range:SJ 019 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:59.9mm; External Width - Metric:50mm; External Depth - Metric:132mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan, 27.6 M3/h, 24Vdc, Screw Fixing; Product Range Stego - 99Y7247 - Newark, An Avnet Company
Chicago, IL, United States
Fan, 27.6 M3/h, 24Vdc, Screw Fixing; Product Range Stego
99Y7247
Fan, 27.6 M3/h, 24Vdc, Screw Fixing; Product Range Stego 99Y7247
FAN, 27.6 M3/H, 24VDC, SCREW FIXING; Product Range:SJ 019 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:59.9mm; External Width - Metric:50mm; External Depth - Metric:132mm RoHS Compliant: Yes

FAN, 27.6 M3/H, 24VDC, SCREW FIXING; Product Range:SJ 019 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:59.9mm; External Width - Metric:50mm; External Depth - Metric:132mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 99Y7247
Product Name Fan, 27.6 M3/h, 24Vdc, Screw Fixing; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details
Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3261A460N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details