STEGO Filter Fan, Plastic, 727M3/h, 230Vac; Product Range Stego 01884.0-00

Description
FILTER FAN, PLASTIC, 727M3/H, 230VAC; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:322.1mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, PLASTIC, 727M3/H, 230VAC; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:322.1mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, Plastic, 727M3/h, 230Vac; Product Range Stego - 92Y4858 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, Plastic, 727M3/h, 230Vac; Product Range Stego
92Y4858
Filter Fan, Plastic, 727M3/h, 230Vac; Product Range Stego 92Y4858
FILTER FAN, PLASTIC, 727M3/H, 230VAC; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:322.1mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes

FILTER FAN, PLASTIC, 727M3/H, 230VAC; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:322.1mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 92Y4858
Product Name Filter Fan, Plastic, 727M3/h, 230Vac; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3161A115N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Custom Climate Control Systems for OEM Applications -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Industrial
View Details
Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details