STEGO Out Filter Fan, 48Vdc, 3W, 3.62 X 3.62; Product Range Stego 01880.1-00

Description
OUT FILTER FAN, 48VDC, 3W, 3.62 X 3.62"; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:91.9mm; External Width - Metric:92mm; External Depth - Metric:66mm RoHS Compliant: Yes
Datasheet
Description
OUT FILTER FAN, 48VDC, 3W, 3.62 X 3.62"; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:91.9mm; External Width - Metric:92mm; External Depth - Metric:66mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Out Filter Fan, 48Vdc, 3W, 3.62 X 3.62; Product Range Stego - 31AC5936 - Newark, An Avnet Company
Chicago, IL, United States
Out Filter Fan, 48Vdc, 3W, 3.62 X 3.62; Product Range Stego
31AC5936
Out Filter Fan, 48Vdc, 3W, 3.62 X 3.62; Product Range Stego 31AC5936
OUT FILTER FAN, 48VDC, 3W, 3.62 X 3.62"; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:91.9mm; External Width - Metric:92mm; External Depth - Metric:66mm RoHS Compliant: Yes

OUT FILTER FAN, 48VDC, 3W, 3.62 X 3.62"; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:91.9mm; External Width - Metric:92mm; External Depth - Metric:66mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 31AC5936
Product Name Out Filter Fan, 48Vdc, 3W, 3.62 X 3.62; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Cooling Units - 171426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
View Details
Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Custom Humidity Control Solutions -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Military
View Details