STEGO Filter Fan, Synthetic Mesh, 367.3Cfm; Product Range Stego 01874.0-31

Description
FILTER FAN, SYNTHETIC MESH, 367.3CFM; Product Range:FILTER FAN PLUS Series; Enclosure Material:Synthetic Mesh; Cooling Capacity:-; External Height - Metric:322mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, SYNTHETIC MESH, 367.3CFM; Product Range:FILTER FAN PLUS Series; Enclosure Material:Synthetic Mesh; Cooling Capacity:-; External Height - Metric:322mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, Synthetic Mesh, 367.3Cfm; Product Range Stego - 19AJ5858 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, Synthetic Mesh, 367.3Cfm; Product Range Stego
19AJ5858
Filter Fan, Synthetic Mesh, 367.3Cfm; Product Range Stego 19AJ5858
FILTER FAN, SYNTHETIC MESH, 367.3CFM; Product Range:FILTER FAN PLUS Series; Enclosure Material:Synthetic Mesh; Cooling Capacity:-; External Height - Metric:322mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes

FILTER FAN, SYNTHETIC MESH, 367.3CFM; Product Range:FILTER FAN PLUS Series; Enclosure Material:Synthetic Mesh; Cooling Capacity:-; External Height - Metric:322mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 19AJ5858
Product Name Filter Fan, Synthetic Mesh, 367.3Cfm; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Wine Guardian Pro Cooling System -  - Air Innovations LLC
Specs
Type Central
Application Residential; Commercial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 3400 to 15680 BTU/hr (997 to 4596 W)
View Details