STEGO In Filter Fan, 48Vdc, 4.2W, 4.88 X 4.88; Product Range Stego 01871.1-30

Description
IN FILTER FAN, 48VDC, 4.2W, 4.88 X 4.88"; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:124mm; External Width - Metric:124mm; External Depth - Metric:66mm RoHS Compliant: Yes
Datasheet
Description
IN FILTER FAN, 48VDC, 4.2W, 4.88 X 4.88"; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:124mm; External Width - Metric:124mm; External Depth - Metric:66mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Filter Fan, 48Vdc, 4.2W, 4.88 X 4.88; Product Range Stego - 31AC5930 - Newark, An Avnet Company
Chicago, IL, United States
In Filter Fan, 48Vdc, 4.2W, 4.88 X 4.88; Product Range Stego
31AC5930
In Filter Fan, 48Vdc, 4.2W, 4.88 X 4.88; Product Range Stego 31AC5930
IN FILTER FAN, 48VDC, 4.2W, 4.88 X 4.88"; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:124mm; External Width - Metric:124mm; External Depth - Metric:66mm RoHS Compliant: Yes

IN FILTER FAN, 48VDC, 4.2W, 4.88 X 4.88"; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:124mm; External Width - Metric:124mm; External Depth - Metric:66mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 31AC5930
Product Name In Filter Fan, 48Vdc, 4.2W, 4.88 X 4.88; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Custom Clean Room Air Conditioner - AdvancAir® - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Cleanroom
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3461C230N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details