STEGO In Filter Fan, 48Vdc, 3W, 3.62 X 3.62; Product Range Stego 01870.1-30

Description
IN FILTER FAN, 48VDC, 3W, 3.62 X 3.62"; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:91.9mm; External Width - Metric:92mm; External Depth - Metric:59mm RoHS Compliant: Yes
Datasheet
Description
IN FILTER FAN, 48VDC, 3W, 3.62 X 3.62"; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:91.9mm; External Width - Metric:92mm; External Depth - Metric:59mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Filter Fan, 48Vdc, 3W, 3.62 X 3.62; Product Range Stego - 31AC5927 - Newark, An Avnet Company
Chicago, IL, United States
In Filter Fan, 48Vdc, 3W, 3.62 X 3.62; Product Range Stego
31AC5927
In Filter Fan, 48Vdc, 3W, 3.62 X 3.62; Product Range Stego 31AC5927
IN FILTER FAN, 48VDC, 3W, 3.62 X 3.62"; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:91.9mm; External Width - Metric:92mm; External Depth - Metric:59mm RoHS Compliant: Yes

IN FILTER FAN, 48VDC, 3W, 3.62 X 3.62"; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:91.9mm; External Width - Metric:92mm; External Depth - Metric:59mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 31AC5927
Product Name In Filter Fan, 48Vdc, 3W, 3.62 X 3.62; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Wine Guardian Pro Cooling System -  - Air Innovations LLC
Specs
Type Central
Application Residential; Commercial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 3400 to 15680 BTU/hr (997 to 4596 W)
View Details