STEGO Filter Fan, Plastic, 19M3/h, 230Vac; Product Range Stego 01870.0-30

Description
FILTER FAN, PLASTIC, 19M3/H, 230VAC; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:87.9mm; External Width - Metric:120mm; External Depth - Metric:120mm RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, PLASTIC, 19M3/H, 230VAC; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:87.9mm; External Width - Metric:120mm; External Depth - Metric:120mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, Plastic, 19M3/h, 230Vac; Product Range Stego - 92Y4840 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, Plastic, 19M3/h, 230Vac; Product Range Stego
92Y4840
Filter Fan, Plastic, 19M3/h, 230Vac; Product Range Stego 92Y4840
FILTER FAN, PLASTIC, 19M3/H, 230VAC; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:87.9mm; External Width - Metric:120mm; External Depth - Metric:120mm RoHS Compliant: Yes

FILTER FAN, PLASTIC, 19M3/H, 230VAC; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:87.9mm; External Width - Metric:120mm; External Depth - Metric:120mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 92Y4840
Product Name Filter Fan, Plastic, 19M3/h, 230Vac; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Ducted Split Wine Cellar Cooling Units -  - Air Innovations LLC
Specs
Type Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details