STEGO Filter Fan, 230Vac, 45W, 8.23 X 8.9; Product Range Stego 01804.0-00

Description
FILTER FAN, 230VAC, 45W, 8.23" X 8.9"; Product Range:FF 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:226.1mm; External Width - Metric:209mm; External Depth - Metric:95mm RoHS Compliant: Yes
Description
FILTER FAN, 230VAC, 45W, 8.23" X 8.9"; Product Range:FF 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:226.1mm; External Width - Metric:209mm; External Depth - Metric:95mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 230Vac, 45W, 8.23 X 8.9; Product Range Stego - 82K8676 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 230Vac, 45W, 8.23 X 8.9; Product Range Stego
82K8676
Filter Fan, 230Vac, 45W, 8.23 X 8.9; Product Range Stego 82K8676
FILTER FAN, 230VAC, 45W, 8.23" X 8.9"; Product Range:FF 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:226.1mm; External Width - Metric:209mm; External Depth - Metric:95mm RoHS Compliant: Yes

FILTER FAN, 230VAC, 45W, 8.23" X 8.9"; Product Range:FF 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:226.1mm; External Width - Metric:209mm; External Depth - Metric:95mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 82K8676
Product Name Filter Fan, 230Vac, 45W, 8.23 X 8.9; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Pro Ducted Cooling Systems -  - Air Innovations LLC
Specs
Type Central; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16720 BTU/hr (293 to 4901 W)
View Details