STEGO Filter Fan, Plastic, 15W, Grey; Product Range Stego 01802.0-00

Description
FILTER FAN, PLASTIC, 15W, GREY; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:-; External Height - Metric:226.1mm; External Width - Metric:208.3mm; External Depth - Metric:137.2mm; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, PLASTIC, 15W, GREY; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:-; External Height - Metric:226.1mm; External Width - Metric:208.3mm; External Depth - Metric:137.2mm; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, Plastic, 15W, Grey; Product Range Stego - 82K8672 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, Plastic, 15W, Grey; Product Range Stego
82K8672
Filter Fan, Plastic, 15W, Grey; Product Range Stego 82K8672
FILTER FAN, PLASTIC, 15W, GREY; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:-; External Height - Metric:226.1mm; External Width - Metric:208.3mm; External Depth - Metric:137.2mm; Body Color:Grey RoHS Compliant: Yes

FILTER FAN, PLASTIC, 15W, GREY; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:-; External Height - Metric:226.1mm; External Width - Metric:208.3mm; External Depth - Metric:137.2mm; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 82K8672
Product Name Filter Fan, Plastic, 15W, Grey; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details