STEGO Filter Fan, 14Cfm, 13W; Product Range Stego 01800.0-01

Description
FILTER FAN, 14CFM, 13W; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:1795BTU; External Height - Metric:134.6mm; External Width - Metric:130mm; External Depth - Metric:36mm; External Width - Imperial:5.1"RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, 14CFM, 13W; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:1795BTU; External Height - Metric:134.6mm; External Width - Metric:130mm; External Depth - Metric:36mm; External Width - Imperial:5.1"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 14Cfm, 13W; Product Range Stego - 82K8669 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 14Cfm, 13W; Product Range Stego
82K8669
Filter Fan, 14Cfm, 13W; Product Range Stego 82K8669
FILTER FAN, 14CFM, 13W; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:1795BTU; External Height - Metric:134.6mm; External Width - Metric:130mm; External Depth - Metric:36mm; External Width - Imperial:5.1"RoHS Compliant: Yes

FILTER FAN, 14CFM, 13W; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:1795BTU; External Height - Metric:134.6mm; External Width - Metric:130mm; External Depth - Metric:36mm; External Width - Imperial:5.1"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 82K8669
Product Name Filter Fan, 14Cfm, 13W; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Pro Ducted Cooling Systems -  - Air Innovations LLC
Specs
Type Central; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16720 BTU/hr (293 to 4901 W)
View Details