STEGO Safety Interlock Switch, Spdt, 10 A, 250 V, Screw Rohs Compliant Stego 01350.0-00

Description
Safety Interlock Switch, SPDT, 10 A, 250 V, Screw RoHS Compliant: Yes
Description
Safety Interlock Switch, SPDT, 10 A, 250 V, Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, Spdt, 10 A, 250 V, Screw Rohs Compliant Stego - 06X8519 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, Spdt, 10 A, 250 V, Screw Rohs Compliant Stego
06X8519
Safety Interlock Switch, Spdt, 10 A, 250 V, Screw Rohs Compliant Stego 06X8519
Safety Interlock Switch, SPDT, 10 A, 250 V, Screw RoHS Compliant: Yes

Safety Interlock Switch, SPDT, 10 A, 250 V, Screw RoHS Compliant: Yes

Supplier's Site
Door Switch, Co, Enclosure/cabinet; Product Range Stego - 93X5276 - Newark, An Avnet Company
Chicago, IL, United States
Door Switch, Co, Enclosure/cabinet; Product Range Stego
93X5276
Door Switch, Co, Enclosure/cabinet; Product Range Stego 93X5276
DOOR SWITCH, CO, ENCLOSURE/CABINET; Product Range:-; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; IP Rating:IP20; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes

DOOR SWITCH, CO, ENCLOSURE/CABINET; Product Range:-; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; IP Rating:IP20; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches Mechanical Safety Interlock Switches
Product Number 06X8519 93X5276
Product Name Safety Interlock Switch, Spdt, 10 A, 250 V, Screw Rohs Compliant Stego Door Switch, Co, Enclosure/cabinet; Product Range Stego
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 410191 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details
Interlock Switches - 1882-6070798-ND - DigiKey
Specs
Current Rating 0.2000 amps
Operating Temp -13 to 158 F (-25 to 70 C)
View Details