Stauff UK, Limited Filter/Dryer SCE48H05B

Description
DISCONTINUED BY MANUFACTURER, FILTER, . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FILTER, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 141755836 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
141755836
Filter/Dryer 141755836
DISCONTINUED BY MANUFACTURER, FILTER, . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FILTER, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 141755836
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Aluminum Fan Filter Assembly - AFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 4.72 inch (120 mm)
View Details
120mm Fan Filter Media 60PPI - 09450-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
Fan Filters - 7374086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Pur
Length 3.29 inch (83.5 mm)
View Details