Staubli Electrical Connectors Multi-couplings / multi-pole connectors - Hydraulic lines - RMP multi - Hydraulic

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-couplings / multi-pole connectors - Hydraulic lines - RMP multi - Hydraulic -  - Staubli Electrical Connectors
Windsor, CA, United States
Multi-couplings / multi-pole connectors - Hydraulic lines - RMP multi - Hydraulic
Multi-couplings / multi-pole connectors - Hydraulic lines - RMP multi - Hydraulic
The high performance RMP manual plates offer excellent yield with a high flow rate and fluid speed reaching up to 30m per second, making them ideal for core pulls and other applications involving high pressure. The plates are fitted with clean-break design couplings: no risk of spillage of oil into the mold at disconnection and no ingress of air or pollution into the circuits at connection. Robust and easy to handle, the RMP design ensures operation safety. Technical specifications Nominal diameters (mm): 09 Max. working pressure (bar)*: up to 3 x 180 bar (2610 PSI) couplings (supply circuit) and up to 3 x 10 bar (145 PSI) couplings (output circuit) Fluids Hydraulic oils Construction Please contact Stäubli for details. Other features Systems tailored to both existing and new presses and molds. *depending on the model and operating conditions

The high performance RMP manual plates offer excellent yield with a high flow rate and uid speed reaching up to 30m per second, making them ideal for core pulls and other applications involving high pressure. The plates are fitted with clean-break design couplings: no risk of spillage of oil into the mold at disconnection and no ingress of air or pollution into the circuits at connection.

Robust and easy to handle, the RMP design ensures operation safety.


Technical specifications

  • Nominal diameters (mm): 09
  • Max. working pressure (bar)*: up to 3 x 180 bar (2610 PSI) couplings (supply circuit) and up to 3 x 10 bar (145 PSI) couplings (output circuit)

Fluids

  • Hydraulic oils

Construction

  • Please contact Stäubli for details.

Other features

  • Systems tailored to both existing and new presses and molds.

*depending on the model and operating conditions

Supplier's Site

Technical Specifications

  Staubli Electrical Connectors
Product Category Electrical Connectors
Product Name Multi-couplings / multi-pole connectors - Hydraulic lines - RMP multi - Hydraulic
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Quick and dry disconnect couplings - Filling & draining - TKU TKM – Stainless steel full-flow -  - Staubli Electrical Connectors
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
View Details
Quick and dry disconnect couplings - Hydraulic - SPH/BA – Motorsports, high pressure -  - Staubli Electrical Connectors
Specs
Connector Type Automotive Connector; Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
View Details
Quick and dry disconnect couplings - Compressed air - ADS - High flow stainless steel -  - Staubli Electrical Connectors
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
View Details