Extremely fast robot designed to handle operations with small parts (under 1 kg). The FAST picker TP80 is particularly well-suited for packaging applications in various fields such as food, pharmaceuticals, photovoltaics and cosmetics.
Primary Features and Benefits
Extremely fast robot with sustained 200 picks per minute (ppm) capability.
The FAST picker TP80 can be mounted on a much lighter base than parallel robots, bringing substantial cost savings and making it easier to integrate into a cell.
The sturdy industrial design of the FAST picker TP80 makes operations highly repeatable throughout its work envelope.
A 800 mm reach with 100 mm (200 mm*) stroke enables the FAST picker TP80 to cover a large work envelope while maintaining high speed.
Unlike parallel robots with multi-arm designs, the FAST picker TP80 does not interfere with the line of vision of the camera.
A slim forearm enables the robot to access confined areas, for example slotted machine openings.
Electrical, pneumatic and I/O connections are available on the tool flange with all cables running inside the arm.
IP65 rating (with optional bellows) and angled connector design bring better protection against dust and liquids.
Staubli Corporation | |
---|---|
Product Category | Robots |
Product Number | FAST Picker TP80 |
Product Name | Low Payload 4-Axis Robot Arm |
Robot Type | SCARA |
Drive System | Electric; Pneumatic |
Industry / Application | Automotive Testing; Machine Tending Robot; Medical / Pharmaceutical; Photovoltaic Industry, Plastics, Food, Cosmetics |
# of Axes | 4 # |