Locking cable couplers for 2.5 & 4.0mm² Flex-sol cable, easy to assemble with minimal tooling. These IP67-rated connectors are designed to meet the stringent requirements of photovoltaic installations and the plugs are equipped with MC-Multilam technology for very low contact resistance.
Degree of protection: IP67 mated, IP2X unmated
Type = Coupler
Gender = Female
Cable CSA = 1.5 - 2.5mm²
Mounting Type = Cable Mount
IP Rating = IP2x (Un Mated), IP67 (Mated)
Current Rating = 22A
Voltage Rating = 1 kV
Maximum Operating Temperature = +90°C
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Solar Connectors |
Product Number | 561013 |
Connector Type | Coupler |
Gender | Female |
Termination Types | Cable Mount |