Status Instruments, Inc. Dual Input DIN Rail Signal Conditioner / Isolator / Splitter SEM1750

Description
INTRODUCTION The SEM1750 is a cost effective two input signal conditioner that accepts a bipolar voltage or current signal on each input and isolates to provide two ranged industrial process output signals such as 0 to 20 mA, 4 to 20mA, 0 to 10VDC or 1 to 5VDC. The SEM1750 is configured using our easy to use “USB SpeedLink”configurat ion software. “USB SpeedLink” offers the user two levels of configuration: A basic current/voltage signal converter where the device can be set as dual input or signal splitter. For more advanced applications a configuration menu offers a wide range of user set functions, including process scaling and profiling, math functions, signal damping, sensor linearization and signal preset for diagnostics purposes. If ranges are not specified when ordered then the transmitter will be shipped with the default range of Current 4 to 20mA on both inputs and 4 to 20mA on both outputs. • DIRECT USB CONFIGURATION OFFERS SYSTEM DIAGNOSTIC TOOLS • ±50VDC or ±50mA FULL RANGE INPUTS WITH SENSOR SUPPLY • VOLTAGE OR CURRENT ACTIVE / PASSIVE OUTPUTS • DUAL INPUTS WITH 5 PORT ISOLATION (3.75 KV) • UNIVERSAL AC/DC POWER SUPPLY – 20 to 240VDC/VAC 50/60 Hz • USER SELECTABLE MATH FUNCTIONS ON EACH OUTPUT CHANNEL • USER LINEARIZATION FUNCTION • CONFIGURABLE AS AN ACTIVE SIGNAL SPLITTER
Datasheet
Description
INTRODUCTION The SEM1750 is a cost effective two input signal conditioner that accepts a bipolar voltage or current signal on each input and isolates to provide two ranged industrial process output signals such as 0 to 20 mA, 4 to 20mA, 0 to 10VDC or 1 to 5VDC. The SEM1750 is configured using our easy to use “USB SpeedLink”configurat ion software. “USB SpeedLink” offers the user two levels of configuration: A basic current/voltage signal converter where the device can be set as dual input or signal splitter. For more advanced applications a configuration menu offers a wide range of user set functions, including process scaling and profiling, math functions, signal damping, sensor linearization and signal preset for diagnostics purposes. If ranges are not specified when ordered then the transmitter will be shipped with the default range of Current 4 to 20mA on both inputs and 4 to 20mA on both outputs. • DIRECT USB CONFIGURATION OFFERS SYSTEM DIAGNOSTIC TOOLS • ±50VDC or ±50mA FULL RANGE INPUTS WITH SENSOR SUPPLY • VOLTAGE OR CURRENT ACTIVE / PASSIVE OUTPUTS • DUAL INPUTS WITH 5 PORT ISOLATION (3.75 KV) • UNIVERSAL AC/DC POWER SUPPLY – 20 to 240VDC/VAC 50/60 Hz • USER SELECTABLE MATH FUNCTIONS ON EACH OUTPUT CHANNEL • USER LINEARIZATION FUNCTION • CONFIGURABLE AS AN ACTIVE SIGNAL SPLITTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Input DIN Rail Signal Conditioner / Isolator / Splitter - SEM1750 - Status Instruments, Inc.
Somerset, NJ, United States
Dual Input DIN Rail Signal Conditioner / Isolator / Splitter
SEM1750
Dual Input DIN Rail Signal Conditioner / Isolator / Splitter SEM1750
INTRODUCTION The SEM1750 is a cost effective two input signal conditioner that accepts a bipolar voltage or current signal on each input and isolates to provide two ranged industrial process output signals such as 0 to 20 mA, 4 to 20mA, 0 to 10VDC or 1 to 5VDC. The SEM1750 is configured using our easy to use “USB SpeedLink”configurat ion software. “USB SpeedLink” offers the user two levels of configuration: A basic current/voltage signal converter where the device can be set as dual input or signal splitter. For more advanced applications a configuration menu offers a wide range of user set functions, including process scaling and profiling, math functions, signal damping, sensor linearization and signal preset for diagnostics purposes. If ranges are not specified when ordered then the transmitter will be shipped with the default range of Current 4 to 20mA on both inputs and 4 to 20mA on both outputs. • DIRECT USB CONFIGURATION OFFERS SYSTEM DIAGNOSTIC TOOLS • ±50VDC or ±50mA FULL RANGE INPUTS WITH SENSOR SUPPLY • VOLTAGE OR CURRENT ACTIVE / PASSIVE OUTPUTS • DUAL INPUTS WITH 5 PORT ISOLATION (3.75 KV) • UNIVERSAL AC/DC POWER SUPPLY – 20 to 240VDC/VAC 50/60 Hz • USER SELECTABLE MATH FUNCTIONS ON EACH OUTPUT CHANNEL • USER LINEARIZATION FUNCTION • CONFIGURABLE AS AN ACTIVE SIGNAL SPLITTER

INTRODUCTION

The SEM1750 is a cost effective two input signal conditioner that accepts a bipolar voltage or current signal on each input and isolates to provide two ranged industrial process output signals such as 0 to 20 mA, 4 to 20mA, 0 to 10VDC or 1 to 5VDC.

The SEM1750 is configured using our easy to use “USB SpeedLink”configuration software. “USB SpeedLink” offers the user two levels of configuration:

  • A basic current/voltage signal converter where the device can be set as dual input or signal splitter.
  • For more advanced applications a configuration menu offers a wide range of user set functions, including process scaling and profiling, math functions, signal damping, sensor linearization and signal preset for diagnostics purposes.

If ranges are not specified when ordered then the transmitter will be shipped with the default range of Current 4 to 20mA on both inputs and 4 to 20mA on both outputs.

• DIRECT USB CONFIGURATION OFFERS SYSTEM DIAGNOSTIC TOOLS
• ±50VDC or ±50mA FULL RANGE INPUTS WITH SENSOR SUPPLY
• VOLTAGE OR CURRENT ACTIVE / PASSIVE OUTPUTS
• DUAL INPUTS WITH 5 PORT ISOLATION (3.75 KV)
• UNIVERSAL AC/DC POWER SUPPLY – 20 to 240VDC/VAC 50/60 Hz
• USER SELECTABLE MATH FUNCTIONS ON EACH OUTPUT CHANNEL
• USER LINEARIZATION FUNCTION
• CONFIGURABLE AS AN ACTIVE SIGNAL SPLITTER

Supplier's Site Datasheet

Technical Specifications

  Status Instruments, Inc.
Product Category Signal Conditioners
Product Number SEM1750
Product Name Dual Input DIN Rail Signal Conditioner / Isolator / Splitter
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA , Passive 4 ... 20 mA
Application General Lab & Industrial
View Details