Status Instruments, Inc. Smart Powered Strain Bridge / Load Cell Conditioner SEM1600B

Description
INTRODUCTION The SEM1600B is a “smart” powered bridge amplifier for use with strain gauges or load cell signals. The product has a built-in capability to scale the input signal to a process value while the output stage offers voltage, bipolar voltage or active / passive current re-transmission signals. The product comes with an AC/DC power supply that will operate in the range 10 to 48VDC and 10 to 32VAC making the device ideal for battery operation. An additional volt free contact input is available for tare setting using a remote switch. The high precision input stage of the device allows for a bridge excitation voltage of 5VDC to be used as opposed to the traditional 10VDC. This reduces the power requirement for the bridge supply and up to four bridges may be connected to the input. • SUITABLE FOR STRAIN GAUGE/LOAD CELL APPLICATIONS • UNIVERSAL CURRENT OR BIPOLAR VOLTAGE OUTPUT • INPUT RANGE 0.2 TO 7.5mV/V, 5VDC EXCITATION • POWERED BY 10 TO 32VAC OR 10 TO 48VDC SUPPLY • 2 TO 6 POINT CALIBRATION WITH ACTIVE SET OPTION • REMOTE TARE, FRONT PANEL PUSH BUTTON CONFIGURATION • SIMPLE CONFIGURATION VIA USB PORT • DIN RAIL MOUNT
Datasheet
Description
INTRODUCTION The SEM1600B is a “smart” powered bridge amplifier for use with strain gauges or load cell signals. The product has a built-in capability to scale the input signal to a process value while the output stage offers voltage, bipolar voltage or active / passive current re-transmission signals. The product comes with an AC/DC power supply that will operate in the range 10 to 48VDC and 10 to 32VAC making the device ideal for battery operation. An additional volt free contact input is available for tare setting using a remote switch. The high precision input stage of the device allows for a bridge excitation voltage of 5VDC to be used as opposed to the traditional 10VDC. This reduces the power requirement for the bridge supply and up to four bridges may be connected to the input. • SUITABLE FOR STRAIN GAUGE/LOAD CELL APPLICATIONS • UNIVERSAL CURRENT OR BIPOLAR VOLTAGE OUTPUT • INPUT RANGE 0.2 TO 7.5mV/V, 5VDC EXCITATION • POWERED BY 10 TO 32VAC OR 10 TO 48VDC SUPPLY • 2 TO 6 POINT CALIBRATION WITH ACTIVE SET OPTION • REMOTE TARE, FRONT PANEL PUSH BUTTON CONFIGURATION • SIMPLE CONFIGURATION VIA USB PORT • DIN RAIL MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Powered Strain Bridge / Load Cell Conditioner - SEM1600B - Status Instruments, Inc.
Somerset, NJ, United States
Smart Powered Strain Bridge / Load Cell Conditioner
SEM1600B
Smart Powered Strain Bridge / Load Cell Conditioner SEM1600B
INTRODUCTION The SEM1600B is a “smart” powered bridge amplifier for use with strain gauges or load cell signals. The product has a built-in capability to scale the input signal to a process value while the output stage offers voltage, bipolar voltage or active / passive current re-transmission signals. The product comes with an AC/DC power supply that will operate in the range 10 to 48VDC and 10 to 32VAC making the device ideal for battery operation. An additional volt free contact input is available for tare setting using a remote switch. The high precision input stage of the device allows for a bridge excitation voltage of 5VDC to be used as opposed to the traditional 10VDC. This reduces the power requirement for the bridge supply and up to four bridges may be connected to the input. • SUITABLE FOR STRAIN GAUGE/LOAD CELL APPLICATIONS • UNIVERSAL CURRENT OR BIPOLAR VOLTAGE OUTPUT • INPUT RANGE 0.2 TO 7.5mV/V, 5VDC EXCITATION • POWERED BY 10 TO 32VAC OR 10 TO 48VDC SUPPLY • 2 TO 6 POINT CALIBRATION WITH ACTIVE SET OPTION • REMOTE TARE, FRONT PANEL PUSH BUTTON CONFIGURATION • SIMPLE CONFIGURATION VIA USB PORT • DIN RAIL MOUNT

INTRODUCTION

The SEM1600B is a “smart” powered bridge amplifier for use with strain gauges or load cell signals. The product has a built-in capability to scale the input signal to a process value while the output stage offers voltage, bipolar voltage or active / passive current re-transmission signals.

The product comes with an AC/DC power supply that will operate in the range 10 to 48VDC and 10 to 32VAC making the device ideal for battery operation. An additional volt free contact input is available for tare setting using a remote switch. The high precision input stage of the device allows for a bridge excitation voltage of 5VDC to be used as opposed to the traditional 10VDC. This reduces the power requirement for the bridge supply and up to four bridges may be connected to the input.

• SUITABLE FOR STRAIN GAUGE/LOAD CELL APPLICATIONS
• UNIVERSAL CURRENT OR BIPOLAR VOLTAGE OUTPUT
• INPUT RANGE 0.2 TO 7.5mV/V, 5VDC EXCITATION
• POWERED BY 10 TO 32VAC OR 10 TO 48VDC SUPPLY
• 2 TO 6 POINT CALIBRATION WITH ACTIVE SET OPTION
• REMOTE TARE, FRONT PANEL PUSH BUTTON CONFIGURATION
• SIMPLE CONFIGURATION VIA USB PORT
• DIN RAIL MOUNT

Supplier's Site Datasheet
Signal Conditioners and Isolators - SEM1600B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Conditioners and Isolators
SEM1600B
Signal Conditioners and Isolators SEM1600B
LOAD CELL SIGNAL CONDITIONER

LOAD CELL SIGNAL CONDITIONER

Buy Now

Technical Specifications

  Status Instruments, Inc. Quarktwin Technology Ltd.
Product Category Signal Conditioners Signal Conditioners
Product Number SEM1600B SEM1600B
Product Name Smart Powered Strain Bridge / Load Cell Conditioner Signal Conditioners and Isolators
Signal Conditioning Bridge Conditioner; SigIsol Signal Conditioner
Form Factor DIN Rail
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
User Interface None; Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Modular amplifier system MGCplus - K-MGC - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Electrical voltage
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details