State Safety & Compliance Multi-Hazard Protection Signs - "Caution Personal Protective Equipment Required Beyond This Point" > MATERIAL - Adhesive vinyl > SIZE - 10"x14" > UOM - Each MPPEC48VS

Description
Plastic (VP) is ideal for inside or short-term outside use. Has a UV resistance of 1-3 years. Made of .055ã¶ thick polyethylene with a non-glare finish.Aluminum (VA) is ideal for outdoor use with increased thickness for tough environments. Has a 5-year UV resistance. Made of .040ã¶ aluminum protected by clear polyester. Withstands splashes and wash-downs.Adhesive Vinyl (VS) is ideal for indoor or short-term outdoor self-stick applications. Has a 2-4 year UV resistance. Made of 4-mil thick vinyl with non-glare surface. Moisture-resistant.
Description
Plastic (VP) is ideal for inside or short-term outside use. Has a UV resistance of 1-3 years. Made of .055ã¶ thick polyethylene with a non-glare finish.Aluminum (VA) is ideal for outdoor use with increased thickness for tough environments. Has a 5-year UV resistance. Made of .040ã¶ aluminum protected by clear polyester. Withstands splashes and wash-downs.Adhesive Vinyl (VS) is ideal for indoor or short-term outdoor self-stick applications. Has a 2-4 year UV resistance. Made of 4-mil thick vinyl with non-glare surface. Moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
Multi-Hazard Protection Signs - MATERIAL - Adhesive vinyl > SIZE - 10"x14" > UOM - Each - MPPEC48VS - State Safety & Compliance">
Indianapolis, IN, USA
Multi-Hazard Protection Signs - "Caution Personal Protective Equipment Required Beyond This Point" > MATERIAL - Adhesive vinyl > SIZE - 10"x14" > UOM - Each
MPPEC48VS
Multi-Hazard Protection Signs - "Caution Personal Protective Equipment Required Beyond This Point" > MATERIAL - Adhesive vinyl > SIZE - 10"x14" > UOM - Each MPPEC48VS
Plastic (VP) is ideal for inside or short-term outside use. Has a UV resistance of 1-3 years. Made of .055ã¶ thick polyethylene with a non-glare finish.Aluminum (VA) is ideal for outdoor use with increased thickness for tough environments. Has a 5-year UV resistance. Made of .040ã¶ aluminum protected by clear polyester. Withstands splashes and wash-downs.Adhesive Vinyl (VS) is ideal for indoor or short-term outdoor self-stick applications. Has a 2-4 year UV resistance. Made of 4-mil thick vinyl with non-glare surface. Moisture-resistant.

Plastic (VP) is ideal for inside or short-term outside use. Has a UV resistance of 1-3 years. Made of .055ö thick polyethylene with a non-glare finish.Aluminum (VA) is ideal for outdoor use with increased thickness for tough environments. Has a 5-year UV resistance. Made of .040ö aluminum protected by clear polyester. Withstands splashes and wash-downs.Adhesive Vinyl (VS) is ideal for indoor or short-term outdoor self-stick applications. Has a 2-4 year UV resistance. Made of 4-mil thick vinyl with non-glare surface. Moisture-resistant.

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Safety Labels and Signs
Product Number MPPEC48VS
Product Name Multi-Hazard Protection Signs - "Caution Personal Protective Equipment Required Beyond This Point" > MATERIAL - Adhesive vinyl > SIZE - 10"x14" > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 7631935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details