State Safety & Compliance Respiratory Protection Signs - "Caution Respirators Must Be Worn In This Area" > MATERIAL - Plastic > SIZE - 10"x14" > UOM - Each MPPEC46VP

Description
Plastic (VP) is ideal for inside or short-term outside use. Has a UV resistance of 1-3 years. Made of .055ã¶ thick polyethylene with a non-glare finish.Aluminum (VA) is ideal for outdoor use with increased thickness for tough environments. Has a 5-year UV resistance. Made of .040ã¶ aluminum protected by clear polyester. Withstands splashes and wash-downs.Adhesive Vinyl (VS) is ideal for indoor or short-term outdoor self-stick applications. Has a 2-4 year UV resistance. Made of 4-mil thick vinyl with non-glare surface. Moisture-resistant.
Description
Plastic (VP) is ideal for inside or short-term outside use. Has a UV resistance of 1-3 years. Made of .055ã¶ thick polyethylene with a non-glare finish.Aluminum (VA) is ideal for outdoor use with increased thickness for tough environments. Has a 5-year UV resistance. Made of .040ã¶ aluminum protected by clear polyester. Withstands splashes and wash-downs.Adhesive Vinyl (VS) is ideal for indoor or short-term outdoor self-stick applications. Has a 2-4 year UV resistance. Made of 4-mil thick vinyl with non-glare surface. Moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
Respiratory Protection Signs - MATERIAL - Plastic > SIZE - 10"x14" > UOM - Each - MPPEC46VP - State Safety & Compliance">
Indianapolis, IN, USA
Respiratory Protection Signs - "Caution Respirators Must Be Worn In This Area" > MATERIAL - Plastic > SIZE - 10"x14" > UOM - Each
MPPEC46VP
Respiratory Protection Signs - "Caution Respirators Must Be Worn In This Area" > MATERIAL - Plastic > SIZE - 10"x14" > UOM - Each MPPEC46VP
Plastic (VP) is ideal for inside or short-term outside use. Has a UV resistance of 1-3 years. Made of .055ã¶ thick polyethylene with a non-glare finish.Aluminum (VA) is ideal for outdoor use with increased thickness for tough environments. Has a 5-year UV resistance. Made of .040ã¶ aluminum protected by clear polyester. Withstands splashes and wash-downs.Adhesive Vinyl (VS) is ideal for indoor or short-term outdoor self-stick applications. Has a 2-4 year UV resistance. Made of 4-mil thick vinyl with non-glare surface. Moisture-resistant.

Plastic (VP) is ideal for inside or short-term outside use. Has a UV resistance of 1-3 years. Made of .055ö thick polyethylene with a non-glare finish.Aluminum (VA) is ideal for outdoor use with increased thickness for tough environments. Has a 5-year UV resistance. Made of .040ö aluminum protected by clear polyester. Withstands splashes and wash-downs.Adhesive Vinyl (VS) is ideal for indoor or short-term outdoor self-stick applications. Has a 2-4 year UV resistance. Made of 4-mil thick vinyl with non-glare surface. Moisture-resistant.

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Safety Labels and Signs
Product Number MPPEC46VP
Product Name Respiratory Protection Signs - "Caution Respirators Must Be Worn In This Area" > MATERIAL - Plastic > SIZE - 10"x14" > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details