State Safety & Compliance Lockout/Tagout Signs - "Danger Lock Out Equipment Before Servicing" > MATERIAL - Plastic > SIZE - 10"x14" > UOM - Each MLKT014VP

Description
Plastic (VP) is ideal for inside or short-term outside use. Has a UV resistance of 1-3 years. Made of .055ã¶ thick polyethylene with a non-glare finish.Aluminum (VA) is ideal for outdoor use with increased thickness for tough environments. Has a 5-year UV resistance. Made of .040ã¶ aluminum protected by clear polyester. Withstands splashes and wash-downs.Adhesive Vinyl (VS) is ideal for indoor or short-term outdoor self-stick applications. Has a 2-4 year UV resistance. Made of 4-mil thick vinyl with non-glare surface. Moisture-resistant.
Description
Plastic (VP) is ideal for inside or short-term outside use. Has a UV resistance of 1-3 years. Made of .055ã¶ thick polyethylene with a non-glare finish.Aluminum (VA) is ideal for outdoor use with increased thickness for tough environments. Has a 5-year UV resistance. Made of .040ã¶ aluminum protected by clear polyester. Withstands splashes and wash-downs.Adhesive Vinyl (VS) is ideal for indoor or short-term outdoor self-stick applications. Has a 2-4 year UV resistance. Made of 4-mil thick vinyl with non-glare surface. Moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
Lockout/Tagout Signs - MATERIAL - Plastic > SIZE - 10"x14" > UOM - Each - MLKT014VP - State Safety & Compliance">
Indianapolis, IN, USA
Lockout/Tagout Signs - "Danger Lock Out Equipment Before Servicing" > MATERIAL - Plastic > SIZE - 10"x14" > UOM - Each
MLKT014VP
Lockout/Tagout Signs - "Danger Lock Out Equipment Before Servicing" > MATERIAL - Plastic > SIZE - 10"x14" > UOM - Each MLKT014VP
Plastic (VP) is ideal for inside or short-term outside use. Has a UV resistance of 1-3 years. Made of .055ã¶ thick polyethylene with a non-glare finish.Aluminum (VA) is ideal for outdoor use with increased thickness for tough environments. Has a 5-year UV resistance. Made of .040ã¶ aluminum protected by clear polyester. Withstands splashes and wash-downs.Adhesive Vinyl (VS) is ideal for indoor or short-term outdoor self-stick applications. Has a 2-4 year UV resistance. Made of 4-mil thick vinyl with non-glare surface. Moisture-resistant.

Plastic (VP) is ideal for inside or short-term outside use. Has a UV resistance of 1-3 years. Made of .055ö thick polyethylene with a non-glare finish.Aluminum (VA) is ideal for outdoor use with increased thickness for tough environments. Has a 5-year UV resistance. Made of .040ö aluminum protected by clear polyester. Withstands splashes and wash-downs.Adhesive Vinyl (VS) is ideal for indoor or short-term outdoor self-stick applications. Has a 2-4 year UV resistance. Made of 4-mil thick vinyl with non-glare surface. Moisture-resistant.

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Safety Labels and Signs
Product Number MLKT014VP
Product Name Lockout/Tagout Signs - "Danger Lock Out Equipment Before Servicing" > MATERIAL - Plastic > SIZE - 10"x14" > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1252363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Paper
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details