MATERIAL - Aluminum > SIZE - 14"x10" > UOM - Each - MFXG516VA - State Safety & Compliance">
Plastic (VP) is ideal for inside or short-term outside use. Has a UV resistance of 1-3 years. Made of .055ö thick polyethylene with a non-glare finish.Aluminum (VA) is ideal for outdoor use with increased thickness for tough environments. Has a 5-year UV resistance. Made of .040ö aluminum protected by clear polyester. Withstands splashes and wash-downs.Adhesive Vinyl (VS) is ideal for indoor or short-term outdoor self-stick applications. Has a 2-4 year UV resistance. Made of 4-mil thick vinyl with non-glare surface. Moisture-resistant.
| State Safety & Compliance | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | MFXG516VA |
| Product Name | Fire Signs - "Fire Extinguisher" w/ graphic > MATERIAL - Aluminum > SIZE - 14"x10" > UOM - Each |