State Safety & Compliance Accident Prevention Tags - "Caution" > MATERIAL - PF-Cardstock, yellow > SIZE - 5 7/8"x3 1/8" > STYLE - Standard B back > UOM - 25/pk MDT623CTP

Description
Tags are available in (2) back styles. The choice depends on the requirements of the message and space for writing in remarks. Available inPF cardstock or RV plastic.
Description
Tags are available in (2) back styles. The choice depends on the requirements of the message and space for writing in remarks. Available inPF cardstock or RV plastic.

Suppliers

Company
Product
Description
Supplier Links
Accident Prevention Tags - MATERIAL - PF-Cardstock, yellow > SIZE - 5 7/8"x3 1/8" > STYLE - Standard B back > UOM - 25/pk - MDT623CTP - State Safety & Compliance">
Indianapolis, IN, USA
Accident Prevention Tags - "Caution" > MATERIAL - PF-Cardstock, yellow > SIZE - 5 7/8"x3 1/8" > STYLE - Standard B back > UOM - 25/pk
MDT623CTP
Accident Prevention Tags - "Caution" > MATERIAL - PF-Cardstock, yellow > SIZE - 5 7/8"x3 1/8" > STYLE - Standard B back > UOM - 25/pk MDT623CTP
Tags are available in (2) back styles. The choice depends on the requirements of the message and space for writing in remarks. Available inPF cardstock or RV plastic.

Tags are available in (2) back styles. The choice depends on the requirements of the message and space for writing in remarks. Available inPF cardstock or RV plastic.

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Safety Labels and Signs
Product Number MDT623CTP
Product Name Accident Prevention Tags - "Caution" > MATERIAL - PF-Cardstock, yellow > SIZE - 5 7/8"x3 1/8" > STYLE - Standard B back > UOM - 25/pk
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Fire Safety Signs - 146426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 2.36 inches (60 mm)
View Details