State Safety & Compliance Accident Prevention Tags - "Danger Do Not Operate My Life..." w/ graphic > MATERIAL - RV-Plastic > SIZE - 5 7/8"x3 3/8" > STYLE - Standard B back > UOM - 25/pk MDT210PTP

Description
Tags are available in (2) back styles. The choice depends on the requirements of the message and space for writing in remarks. Available inPF cardstock or RV plastic.
Description
Tags are available in (2) back styles. The choice depends on the requirements of the message and space for writing in remarks. Available inPF cardstock or RV plastic.

Suppliers

Company
Product
Description
Supplier Links
Accident Prevention Tags - MATERIAL - RV-Plastic > SIZE - 5 7/8"x3 3/8" > STYLE - Standard B back > UOM - 25/pk - MDT210PTP - State Safety & Compliance">
Indianapolis, IN, USA
Accident Prevention Tags - "Danger Do Not Operate My Life..." w/ graphic > MATERIAL - RV-Plastic > SIZE - 5 7/8"x3 3/8" > STYLE - Standard B back > UOM - 25/pk
MDT210PTP
Accident Prevention Tags - "Danger Do Not Operate My Life..." w/ graphic > MATERIAL - RV-Plastic > SIZE - 5 7/8"x3 3/8" > STYLE - Standard B back > UOM - 25/pk MDT210PTP
Tags are available in (2) back styles. The choice depends on the requirements of the message and space for writing in remarks. Available inPF cardstock or RV plastic.

Tags are available in (2) back styles. The choice depends on the requirements of the message and space for writing in remarks. Available inPF cardstock or RV plastic.

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Safety Labels and Signs
Product Number MDT210PTP
Product Name Accident Prevention Tags - "Danger Do Not Operate My Life..." w/ graphic > MATERIAL - RV-Plastic > SIZE - 5 7/8"x3 3/8" > STYLE - Standard B back > UOM - 25/pk
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.81 inches (300 mm)
View Details