State Safety & Compliance Feltip Paint Markers - standard tip > COLOR - Green > UOM - 12/Box FPGNM

Description
"Versatile marker dispenses a fast-drying, high-gloss enamel paint for permanent marking, lettering, coding and numbering of both interior and exterior surfaces. Marks on almost any material: metal, plastic, printed circuit boards, glass, wood, paper, leather, textiles, and more.Writes on any porous or non-porous; rough or smooth; wet, oily or dry surface. Marks are permanent and wonã†t chip, peel, fade, or rub-off. Available in standard (approximately 1/8ã¶ wide line) and Fine Line (approximately .75mm wide) versions."
Description
"Versatile marker dispenses a fast-drying, high-gloss enamel paint for permanent marking, lettering, coding and numbering of both interior and exterior surfaces. Marks on almost any material: metal, plastic, printed circuit boards, glass, wood, paper, leather, textiles, and more.Writes on any porous or non-porous; rough or smooth; wet, oily or dry surface. Marks are permanent and wonã†t chip, peel, fade, or rub-off. Available in standard (approximately 1/8ã¶ wide line) and Fine Line (approximately .75mm wide) versions."

Suppliers

Company
Product
Description
Supplier Links
Feltip Paint Markers - standard tip > COLOR - Green > UOM - 12/Box - FPGNM - State Safety & Compliance
Indianapolis, IN, USA
Feltip Paint Markers - standard tip > COLOR - Green > UOM - 12/Box
FPGNM
Feltip Paint Markers - standard tip > COLOR - Green > UOM - 12/Box FPGNM
"Versatile marker dispenses a fast-drying, high-gloss enamel paint for permanent marking, lettering, coding and numbering of both interior and exterior surfaces. Marks on almost any material: metal, plastic, printed circuit boards, glass, wood, paper, leather, textiles, and more.Writes on any porous or non-porous; rough or smooth; wet, oily or dry surface. Marks are permanent and wonã†t chip, peel, fade, or rub-off. Available in standard (approximately 1/8ã¶ wide line) and Fine Line (approximately .75mm wide) versions."

"Versatile marker dispenses a fast-drying, high-gloss enamel paint for permanent marking, lettering, coding and numbering of both interior and exterior surfaces. Marks on almost any material: metal, plastic, printed circuit boards, glass, wood, paper, leather, textiles, and more.Writes on any porous or non-porous; rough or smooth; wet, oily or dry surface. Marks are permanent and wonÆt chip, peel, fade, or rub-off. Available in standard (approximately 1/8ö wide line) and Fine Line (approximately .75mm wide) versions."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Safety Labels and Signs
Product Number FPGNM
Product Name Feltip Paint Markers - standard tip > COLOR - Green > UOM - 12/Box
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 1812234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details
Pipe Identification - 149712-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details