State Safety & Compliance Oily Waste Cans - 10 Gal. oily waste can w/ foot operated cover > COLOR - Yellow > UOM - Each 9301

Description
"Dispose of oil soaked rags and protect from fires that can start due to spontaneous combustion, sparks or careless use of smoking material. Rags and cloths soaked with flammable liquids present a serious fire risk when improperly discarded. Specially designed lid opens no more than 60? and stays closed when not in use, isolating contents from fire sources and limiting oxygen so spontaneous combustion risk is virtually eliminated. Round construction and elevated bottom encourage circulation of air around can to disperse heat and reduce moisture build-up and rusting. Galvanized steel body construction with a durable powder-coat paint finish. Silver model features quiet-closing SoundGardã- lid for environments where itã†s desirable to lessen disruptive noise. FM tested and approved; UL listed. All items not stocked in all locations."
Description
"Dispose of oil soaked rags and protect from fires that can start due to spontaneous combustion, sparks or careless use of smoking material. Rags and cloths soaked with flammable liquids present a serious fire risk when improperly discarded. Specially designed lid opens no more than 60? and stays closed when not in use, isolating contents from fire sources and limiting oxygen so spontaneous combustion risk is virtually eliminated. Round construction and elevated bottom encourage circulation of air around can to disperse heat and reduce moisture build-up and rusting. Galvanized steel body construction with a durable powder-coat paint finish. Silver model features quiet-closing SoundGardã- lid for environments where itã†s desirable to lessen disruptive noise. FM tested and approved; UL listed. All items not stocked in all locations."

Suppliers

Company
Product
Description
Supplier Links
Oily Waste Cans - 10 Gal. oily waste can w/ foot operated cover > COLOR - Yellow > UOM - Each - 9301 - State Safety & Compliance
Indianapolis, IN, USA
Oily Waste Cans - 10 Gal. oily waste can w/ foot operated cover > COLOR - Yellow > UOM - Each
9301
Oily Waste Cans - 10 Gal. oily waste can w/ foot operated cover > COLOR - Yellow > UOM - Each 9301
"Dispose of oil soaked rags and protect from fires that can start due to spontaneous combustion, sparks or careless use of smoking material. Rags and cloths soaked with flammable liquids present a serious fire risk when improperly discarded. Specially designed lid opens no more than 60? and stays closed when not in use, isolating contents from fire sources and limiting oxygen so spontaneous combustion risk is virtually eliminated. Round construction and elevated bottom encourage circulation of air around can to disperse heat and reduce moisture build-up and rusting. Galvanized steel body construction with a durable powder-coat paint finish. Silver model features quiet-closing SoundGardã- lid for environments where itã†s desirable to lessen disruptive noise. FM tested and approved; UL listed. All items not stocked in all locations."

"Dispose of oil soaked rags and protect from fires that can start due to spontaneous combustion, sparks or careless use of smoking material. Rags and cloths soaked with flammable liquids present a serious fire risk when improperly discarded. Specially designed lid opens no more than 60? and stays closed when not in use, isolating contents from fire sources and limiting oxygen so spontaneous combustion risk is virtually eliminated. Round construction and elevated bottom encourage circulation of air around can to disperse heat and reduce moisture build-up and rusting. Galvanized steel body construction with a durable powder-coat paint finish. Silver model features quiet-closing SoundGardÃ- lid for environments where itÆs desirable to lessen disruptive noise. FM tested and approved; UL listed. All items not stocked in all locations."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Industrial Containers
Product Number 9301
Product Name Oily Waste Cans - 10 Gal. oily waste can w/ foot operated cover > COLOR - Yellow > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Anti Static Packaging - 1786402 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 12.01 inch (305 mm)
Length 12.01 inch (305 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carbide Insert Packaging - 3/4X3/4X13/64
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details