State Safety & Compliance Oily Waste Cans - 6 Gal. oily waste can w/ foot operated cover > COLOR - Red > UOM - Each 9100

Description
"Dispose of oil soaked rags and protect from fires that can start due to spontaneous combustion, sparks or careless use of smoking material. Rags and cloths soaked with flammable liquids present a serious fire risk when improperly discarded. Specially designed lid opens no more than 60? and stays closed when not in use, isolating contents from fire sources and limiting oxygen so spontaneous combustion risk is virtually eliminated. Round construction and elevated bottom encourage circulation of air around can to disperse heat and reduce moisture build-up and rusting. Galvanized steel body construction with a durable powder-coat paint finish. Silver model features quiet-closing SoundGardã- lid for environments where itã†s desirable to lessen disruptive noise. FM tested and approved; UL listed. All items not stocked in all locations."
Description
"Dispose of oil soaked rags and protect from fires that can start due to spontaneous combustion, sparks or careless use of smoking material. Rags and cloths soaked with flammable liquids present a serious fire risk when improperly discarded. Specially designed lid opens no more than 60? and stays closed when not in use, isolating contents from fire sources and limiting oxygen so spontaneous combustion risk is virtually eliminated. Round construction and elevated bottom encourage circulation of air around can to disperse heat and reduce moisture build-up and rusting. Galvanized steel body construction with a durable powder-coat paint finish. Silver model features quiet-closing SoundGardã- lid for environments where itã†s desirable to lessen disruptive noise. FM tested and approved; UL listed. All items not stocked in all locations."

Suppliers

Company
Product
Description
Supplier Links
Oily Waste Cans - 6 Gal. oily waste can w/ foot operated cover > COLOR - Red > UOM - Each - 9100 - State Safety & Compliance
Indianapolis, IN, USA
Oily Waste Cans - 6 Gal. oily waste can w/ foot operated cover > COLOR - Red > UOM - Each
9100
Oily Waste Cans - 6 Gal. oily waste can w/ foot operated cover > COLOR - Red > UOM - Each 9100
"Dispose of oil soaked rags and protect from fires that can start due to spontaneous combustion, sparks or careless use of smoking material. Rags and cloths soaked with flammable liquids present a serious fire risk when improperly discarded. Specially designed lid opens no more than 60? and stays closed when not in use, isolating contents from fire sources and limiting oxygen so spontaneous combustion risk is virtually eliminated. Round construction and elevated bottom encourage circulation of air around can to disperse heat and reduce moisture build-up and rusting. Galvanized steel body construction with a durable powder-coat paint finish. Silver model features quiet-closing SoundGardã- lid for environments where itã†s desirable to lessen disruptive noise. FM tested and approved; UL listed. All items not stocked in all locations."

"Dispose of oil soaked rags and protect from fires that can start due to spontaneous combustion, sparks or careless use of smoking material. Rags and cloths soaked with flammable liquids present a serious fire risk when improperly discarded. Specially designed lid opens no more than 60? and stays closed when not in use, isolating contents from fire sources and limiting oxygen so spontaneous combustion risk is virtually eliminated. Round construction and elevated bottom encourage circulation of air around can to disperse heat and reduce moisture build-up and rusting. Galvanized steel body construction with a durable powder-coat paint finish. Silver model features quiet-closing SoundGardÃ- lid for environments where itÆs desirable to lessen disruptive noise. FM tested and approved; UL listed. All items not stocked in all locations."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Industrial Containers
Product Number 9100
Product Name Oily Waste Cans - 6 Gal. oily waste can w/ foot operated cover > COLOR - Red > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details