State Safety & Compliance Sure-Grip EX Safety Cabinets for Flammables - 45 Gal., 2 door, manual close, 2 shelves > SIZE - 65"Hx43"Wx18"D > UOM - Each 894500

Description
"Double-wall, 18-gauge steel construction has (2) vents with flash arresters allowing hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. All have (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire risks. Extra safety features include Uã²Locã- Padlockable handle, reflective Haz-Alertã- warning labels and SpillSlopeã- safety shelves that direct incidental spills to the back and bottom of a leaktight 2"" sump. 10-year warranty. Yellow. Models with self-closing doors comply with the Uniform Fire Code. Meets NFPA Code 30 and OSHA regulations. FM approved.Ships Direct F.O.B. Mfg."
Description
"Double-wall, 18-gauge steel construction has (2) vents with flash arresters allowing hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. All have (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire risks. Extra safety features include Uã²Locã- Padlockable handle, reflective Haz-Alertã- warning labels and SpillSlopeã- safety shelves that direct incidental spills to the back and bottom of a leaktight 2"" sump. 10-year warranty. Yellow. Models with self-closing doors comply with the Uniform Fire Code. Meets NFPA Code 30 and OSHA regulations. FM approved.Ships Direct F.O.B. Mfg."

Suppliers

Company
Product
Description
Supplier Links
Sure-Grip EX Safety Cabinets for Flammables - 45 Gal., 2 door, manual close, 2 shelves > SIZE - 65 UOM - Each - 894500 - State Safety & Compliance">
Indianapolis, IN, USA
Sure-Grip EX Safety Cabinets for Flammables - 45 Gal., 2 door, manual close, 2 shelves > SIZE - 65"Hx43"Wx18"D > UOM - Each
894500
Sure-Grip EX Safety Cabinets for Flammables - 45 Gal., 2 door, manual close, 2 shelves > SIZE - 65"Hx43"Wx18"D > UOM - Each 894500
"Double-wall, 18-gauge steel construction has (2) vents with flash arresters allowing hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. All have (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire risks. Extra safety features include Uã²Locã- Padlockable handle, reflective Haz-Alertã- warning labels and SpillSlopeã- safety shelves that direct incidental spills to the back and bottom of a leaktight 2"" sump. 10-year warranty. Yellow. Models with self-closing doors comply with the Uniform Fire Code. Meets NFPA Code 30 and OSHA regulations. FM approved.Ships Direct F.O.B. Mfg."

"Double-wall, 18-gauge steel construction has (2) vents with flash arresters allowing hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. All have (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire risks. Extra safety features include UòLocÃ- Padlockable handle, reflective Haz-AlertÃ- warning labels and SpillSlopeÃ- safety shelves that direct incidental spills to the back and bottom of a leaktight 2"" sump. 10-year warranty. Yellow. Models with self-closing doors comply with the Uniform Fire Code. Meets NFPA Code 30 and OSHA regulations. FM approved.Ships Direct F.O.B. Mfg."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Cabinets and Casework
Product Number 894500
Product Name Sure-Grip EX Safety Cabinets for Flammables - 45 Gal., 2 door, manual close, 2 shelves > SIZE - 65"Hx43"Wx18"D > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Rackmount Cases - 1881324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Casework System
Material Aluminum
Height 8.56 inch (217 mm)
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details