State Safety & Compliance Sure-Grip EX Safety Cabinets for Flammables - 30 Gal., 2 door, manual close, 1 shelf > SIZE - 44"Hx43"Wx18"D > UOM - Each 893000

Description
"Double-wall, 18-gauge steel construction has (2) vents with flash arresters allowing hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. All have (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire risks. Extra safety features include Uã²Locã- Padlockable handle, reflective Haz-Alertã- warning labels and SpillSlopeã- safety shelves that direct incidental spills to the back and bottom of a leaktight 2"" sump. 10-year warranty. Yellow. Models with self-closing doors comply with the Uniform Fire Code. Meets NFPA Code 30 and OSHA regulations. FM approved.Ships Direct F.O.B. Mfg."
Description
"Double-wall, 18-gauge steel construction has (2) vents with flash arresters allowing hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. All have (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire risks. Extra safety features include Uã²Locã- Padlockable handle, reflective Haz-Alertã- warning labels and SpillSlopeã- safety shelves that direct incidental spills to the back and bottom of a leaktight 2"" sump. 10-year warranty. Yellow. Models with self-closing doors comply with the Uniform Fire Code. Meets NFPA Code 30 and OSHA regulations. FM approved.Ships Direct F.O.B. Mfg."

Suppliers

Company
Product
Description
Supplier Links
Sure-Grip EX Safety Cabinets for Flammables - 30 Gal., 2 door, manual close, 1 shelf > SIZE - 44 UOM - Each - 893000 - State Safety & Compliance">
Indianapolis, IN, USA
Sure-Grip EX Safety Cabinets for Flammables - 30 Gal., 2 door, manual close, 1 shelf > SIZE - 44"Hx43"Wx18"D > UOM - Each
893000
Sure-Grip EX Safety Cabinets for Flammables - 30 Gal., 2 door, manual close, 1 shelf > SIZE - 44"Hx43"Wx18"D > UOM - Each 893000
"Double-wall, 18-gauge steel construction has (2) vents with flash arresters allowing hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. All have (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire risks. Extra safety features include Uã²Locã- Padlockable handle, reflective Haz-Alertã- warning labels and SpillSlopeã- safety shelves that direct incidental spills to the back and bottom of a leaktight 2"" sump. 10-year warranty. Yellow. Models with self-closing doors comply with the Uniform Fire Code. Meets NFPA Code 30 and OSHA regulations. FM approved.Ships Direct F.O.B. Mfg."

"Double-wall, 18-gauge steel construction has (2) vents with flash arresters allowing hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. All have (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire risks. Extra safety features include UòLocÃ- Padlockable handle, reflective Haz-AlertÃ- warning labels and SpillSlopeÃ- safety shelves that direct incidental spills to the back and bottom of a leaktight 2"" sump. 10-year warranty. Yellow. Models with self-closing doors comply with the Uniform Fire Code. Meets NFPA Code 30 and OSHA regulations. FM approved.Ships Direct F.O.B. Mfg."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Cabinets and Casework
Product Number 893000
Product Name Sure-Grip EX Safety Cabinets for Flammables - 30 Gal., 2 door, manual close, 1 shelf > SIZE - 44"Hx43"Wx18"D > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

Tool Boxes - 2148945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 27.87 inch (708 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details