State Safety & Compliance Biosystems ToxiLtd Single-Gas Disposable Detectors - O2 > UOM - Each 54-44-90

Description
"A 2-year disposable gas detector. Compact and rugged design with 1-button operation. Available with O2, CO, H2S and SO2 sensors; top and front mounted bright LED. Continuous real-time gas reading during alarm. Meets IP65/IP67 water and dust ingress protection. Automatic event logger remembers peak/average gas readings, start/stop time, duration and sensor type for the last (20) alarms. Low, high, STEL and TWA audible and visible alarms. All units available with optional vibrating alarm. Compatible with the Biosystems IQ Expressã- Docking Station. 2-year battery life. Meets c-UL-us. Classified for Class I, Div 1, Groups A, B, C, and D T4. UL Classified for Class II, Div 1, Groups E, F, and G.Ships Direct F.O.B. Mfg."
Description
"A 2-year disposable gas detector. Compact and rugged design with 1-button operation. Available with O2, CO, H2S and SO2 sensors; top and front mounted bright LED. Continuous real-time gas reading during alarm. Meets IP65/IP67 water and dust ingress protection. Automatic event logger remembers peak/average gas readings, start/stop time, duration and sensor type for the last (20) alarms. Low, high, STEL and TWA audible and visible alarms. All units available with optional vibrating alarm. Compatible with the Biosystems IQ Expressã- Docking Station. 2-year battery life. Meets c-UL-us. Classified for Class I, Div 1, Groups A, B, C, and D T4. UL Classified for Class II, Div 1, Groups E, F, and G.Ships Direct F.O.B. Mfg."

Suppliers

Company
Product
Description
Supplier Links
Biosystems ToxiLtd Single-Gas Disposable Detectors - O2 > UOM - Each - 54-44-90 - State Safety & Compliance
Indianapolis, IN, USA
Biosystems ToxiLtd Single-Gas Disposable Detectors - O2 > UOM - Each
54-44-90
Biosystems ToxiLtd Single-Gas Disposable Detectors - O2 > UOM - Each 54-44-90
"A 2-year disposable gas detector. Compact and rugged design with 1-button operation. Available with O2, CO, H2S and SO2 sensors; top and front mounted bright LED. Continuous real-time gas reading during alarm. Meets IP65/IP67 water and dust ingress protection. Automatic event logger remembers peak/average gas readings, start/stop time, duration and sensor type for the last (20) alarms. Low, high, STEL and TWA audible and visible alarms. All units available with optional vibrating alarm. Compatible with the Biosystems IQ Expressã- Docking Station. 2-year battery life. Meets c-UL-us. Classified for Class I, Div 1, Groups A, B, C, and D T4. UL Classified for Class II, Div 1, Groups E, F, and G.Ships Direct F.O.B. Mfg."

"A 2-year disposable gas detector. Compact and rugged design with 1-button operation. Available with O2, CO, H2S and SO2 sensors; top and front mounted bright LED. Continuous real-time gas reading during alarm. Meets IP65/IP67 water and dust ingress protection. Automatic event logger remembers peak/average gas readings, start/stop time, duration and sensor type for the last (20) alarms. Low, high, STEL and TWA audible and visible alarms. All units available with optional vibrating alarm. Compatible with the Biosystems IQ ExpressÃ- Docking Station. 2-year battery life. Meets c-UL-us. Classified for Class I, Div 1, Groups A, B, C, and D T4. UL Classified for Class II, Div 1, Groups E, F, and G.Ships Direct F.O.B. Mfg."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Gas Instruments
Product Number 54-44-90
Product Name Biosystems ToxiLtd Single-Gas Disposable Detectors - O2 > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

CFC / HFC Refrigerant Gas Detector - PCE-LD 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Leakage
Gas Types (CFC / HFC Refrigerant Gas)
Features Audible or Visual Alarms
View Details
Isotopic N2O Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Continuous Emissions Monitoring; Ambient Air Monitoring; Process Gas
Gas Types Toxic; NxOx; (Isotopic N2O Analyzer (site-specific δ15N, δ17O, δ18O and N2O))
Electrical Outputs Voltage
View Details
Hydrogen H2 Combustible Fixed Gas Detector (0-1000ppm) -  - CO2Meter.com
Specs
Gas Types Combustible; (Combustible Fixed Gas Detectors - Hydrogen H2 Combustible Fixed Gas Detector (0-1000ppm))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details
Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details