UOM - Each - 10828 - State Safety & Compliance">
"Durable steel cans are the compliant choice for flammables. Type I style is designed with a single spout for filling and pouring; while Type II offers (2) openings, (1) to fill and (1) to pour with a built-in flexible metal hose. Self-closing, leak-proof lid provides security from spills and leaks. The 1-gallon can features a trigger release handle, while larger capacity cans have a swinging handle. Unique counterbalance, ergonomic design with full-fisted grip handle offers gravity-assisted pouring. All models are equipped with an FM-tested dual-density flame arrester, which reliably dissipates heat to stop flashback ignition. To protect against rupture or explosion, positive pressure relief mechanism automatically vents between 3 and 5 psig. All cans are a heavy-duty, high grade coated steel construction with special reinforcing ribs to strengthen sidewalls for extra ""bumper guard"" protection. Finished in a tough powder-coat paint. Standard color red. 10-year warranty. Meets OSHA and NFPA requirements, as well as FM, UL, ULC certification.All items not stocked in all locations."
| State Safety & Compliance | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 10828 |
| Product Name | Safety Cans - 5 Gal., Type II safety can w/ 5/8" hose > UOM - Each |