State Safety & Compliance ALTAIR Pro Single-Gas Detector - CO > UOM - Each 10074135

Description
"The Altair Pro detector uses highly accurate electrochemical sensors to measure concentrations of toxic gas (ammonia, carbon monoxide, chlorine, hydrogen cyanide, hydrogen sulfide, nitrogen dioxide, phosphine and sulfur dioxide) or percent oxygen depending on instrument version. This measurement is clearly displayed on the instrument's LCD. The detector is fast-responding and has clear alarm functions to alert the wearer. The Altair Pro detector automatically records the last 50 alarm or test events and has active data-logging. To read data or change alarm set points simply connect the unit to an MSA infrared adapter using the built-in IR communication port. These detectors accurately measure the gas concentration or percent oxygen (depending on model) and display this information on a large, clear, backlit LCD. The ALTAIR Pro single-gas detector features superior dust and water protection, excellent impact resistance, great RFI performance, and an extremely effective alarm system. Adjustable alarm set points are offered for LOW and HIGH levels on all units. In addition, the toxic gas versions also have TWA and STEL alarm points. A distinct alarm is indicated by two bright flashing LEDs, a piercing audible alarm, a flashing notification on the LCD, and an internal vibrating alarm, helping to ensure that no alarm condition will go by unnoticed. With current sensor options for CO, H2S or O2, the Altair Pro single-gas detector will provide worry-free performance and stand up to the roughest handling in even the toughest industrial environments. The sensors and battery can easily be replaced to keep the unit performing perfectly for years. Its rubberized armor housing and one-button operation provide the durability and simplicity you expect."
Description
"The Altair Pro detector uses highly accurate electrochemical sensors to measure concentrations of toxic gas (ammonia, carbon monoxide, chlorine, hydrogen cyanide, hydrogen sulfide, nitrogen dioxide, phosphine and sulfur dioxide) or percent oxygen depending on instrument version. This measurement is clearly displayed on the instrument's LCD. The detector is fast-responding and has clear alarm functions to alert the wearer. The Altair Pro detector automatically records the last 50 alarm or test events and has active data-logging. To read data or change alarm set points simply connect the unit to an MSA infrared adapter using the built-in IR communication port. These detectors accurately measure the gas concentration or percent oxygen (depending on model) and display this information on a large, clear, backlit LCD. The ALTAIR Pro single-gas detector features superior dust and water protection, excellent impact resistance, great RFI performance, and an extremely effective alarm system. Adjustable alarm set points are offered for LOW and HIGH levels on all units. In addition, the toxic gas versions also have TWA and STEL alarm points. A distinct alarm is indicated by two bright flashing LEDs, a piercing audible alarm, a flashing notification on the LCD, and an internal vibrating alarm, helping to ensure that no alarm condition will go by unnoticed. With current sensor options for CO, H2S or O2, the Altair Pro single-gas detector will provide worry-free performance and stand up to the roughest handling in even the toughest industrial environments. The sensors and battery can easily be replaced to keep the unit performing perfectly for years. Its rubberized armor housing and one-button operation provide the durability and simplicity you expect."

Suppliers

Company
Product
Description
Supplier Links
ALTAIR Pro Single-Gas Detector - CO > UOM - Each - 10074135 - State Safety & Compliance
Indianapolis, IN, USA
ALTAIR Pro Single-Gas Detector - CO > UOM - Each
10074135
ALTAIR Pro Single-Gas Detector - CO > UOM - Each 10074135
"The Altair Pro detector uses highly accurate electrochemical sensors to measure concentrations of toxic gas (ammonia, carbon monoxide, chlorine, hydrogen cyanide, hydrogen sulfide, nitrogen dioxide, phosphine and sulfur dioxide) or percent oxygen depending on instrument version. This measurement is clearly displayed on the instrument's LCD. The detector is fast-responding and has clear alarm functions to alert the wearer. The Altair Pro detector automatically records the last 50 alarm or test events and has active data-logging. To read data or change alarm set points simply connect the unit to an MSA infrared adapter using the built-in IR communication port. These detectors accurately measure the gas concentration or percent oxygen (depending on model) and display this information on a large, clear, backlit LCD. The ALTAIR Pro single-gas detector features superior dust and water protection, excellent impact resistance, great RFI performance, and an extremely effective alarm system. Adjustable alarm set points are offered for LOW and HIGH levels on all units. In addition, the toxic gas versions also have TWA and STEL alarm points. A distinct alarm is indicated by two bright flashing LEDs, a piercing audible alarm, a flashing notification on the LCD, and an internal vibrating alarm, helping to ensure that no alarm condition will go by unnoticed. With current sensor options for CO, H2S or O2, the Altair Pro single-gas detector will provide worry-free performance and stand up to the roughest handling in even the toughest industrial environments. The sensors and battery can easily be replaced to keep the unit performing perfectly for years. Its rubberized armor housing and one-button operation provide the durability and simplicity you expect."

"The Altair Pro detector uses highly accurate electrochemical sensors to measure concentrations of toxic gas (ammonia, carbon monoxide, chlorine, hydrogen cyanide, hydrogen sulfide, nitrogen dioxide, phosphine and sulfur dioxide) or percent oxygen depending on instrument version. This measurement is clearly displayed on the instrument's LCD. The detector is fast-responding and has clear alarm functions to alert the wearer. The Altair Pro detector automatically records the last 50 alarm or test events and has active data-logging. To read data or change alarm set points simply connect the unit to an MSA infrared adapter using the built-in IR communication port. These detectors accurately measure the gas concentration or percent oxygen (depending on model) and display this information on a large, clear, backlit LCD. The ALTAIR Pro single-gas detector features superior dust and water protection, excellent impact resistance, great RFI performance, and an extremely effective alarm system. Adjustable alarm set points are offered for LOW and HIGH levels on all units. In addition, the toxic gas versions also have TWA and STEL alarm points. A distinct alarm is indicated by two bright flashing LEDs, a piercing audible alarm, a flashing notification on the LCD, and an internal vibrating alarm, helping to ensure that no alarm condition will go by unnoticed. With current sensor options for CO, H2S or O2, the Altair Pro single-gas detector will provide worry-free performance and stand up to the roughest handling in even the toughest industrial environments. The sensors and battery can easily be replaced to keep the unit performing perfectly for years. Its rubberized armor housing and one-button operation provide the durability and simplicity you expect."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Gas Instruments
Product Number 10074135
Product Name ALTAIR Pro Single-Gas Detector - CO > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

Airborne Particle-Counting Hygiene Meter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; CO2; (0 ... 9999 ppm); Water Vapor; (0 ... 100 % r.H.); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Zirconia Oxygen Analyzer - ZFK7 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Confined Space Entry
Gas Types O2; (0 to 50vol%); (Zirconium Oxygen)
Electrical Outputs Current
View Details
Zirconia Oxygen Probe Module Kit -  - SST Sensing Ltd.
Specs
Application Ambient Air Monitoring
Gas Types (0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface); O2; (0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface)
Electrical Outputs Current (optional feature)
View Details