StarTech.com Ltd. White 5? Micro Usb To Usb Otg Host Adapter M/f; Connector To Connector Startech UUSBOTGW

Description
White 5? Micro USB to USB OTG Host Adapter - M/F; Connector to Connector:Micro Type B Plug to Type A Receptacle; Cable Length - Metric:127mm; Cable Length - Imperial:5"; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
White 5? Micro USB to USB OTG Host Adapter - M/F; Connector to Connector:Micro Type B Plug to Type A Receptacle; Cable Length - Metric:127mm; Cable Length - Imperial:5"; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
White 5? Micro Usb To Usb Otg Host Adapter M/f; Connector To Connector Startech - 26Y8302 - Newark, An Avnet Company
Chicago, IL, United States
White 5? Micro Usb To Usb Otg Host Adapter M/f; Connector To Connector Startech
26Y8302
White 5? Micro Usb To Usb Otg Host Adapter M/f; Connector To Connector Startech 26Y8302
White 5? Micro USB to USB OTG Host Adapter - M/F; Connector to Connector:Micro Type B Plug to Type A Receptacle; Cable Length - Metric:127mm; Cable Length - Imperial:5"; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes

White 5? Micro USB to USB OTG Host Adapter - M/F; Connector to Connector:Micro Type B Plug to Type A Receptacle; Cable Length - Metric:127mm; Cable Length - Imperial:5"; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26Y8302
Product Name White 5? Micro Usb To Usb Otg Host Adapter M/f; Connector To Connector Startech
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/408-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details