The Lead, USB Extender A A, M/F, 10Ft is a USB 2.0 extension cable designed to extend the connection between USB devices by up to 10 feet. It features a USB A male connector on one end and a USB A female connector on the other, allowing for flexible placement of peripherals. This cable supports data transfer rates of up to 480 Mbps and is compatible with both USB 1.1 and USB 2.0 devices. Constructed with a PVC jacket and aluminum-mylar foil shielding, the cable is designed to minimize interference and ensure reliable performance. It operates effectively within a temperature range of -20°C to 60°C and can withstand humidity levels of 30% to 75% RH. The product is RoHS compliant and comes with a lifetime warranty from StarTech.com, indicating a commitment to quality and durability.
10 FT USB EXTENSION CABLE
10 FT USB EXTENSION CABLE
LEAD, USB EXTENDER A - A, M/F, 10FT ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 5214-USBEXTAA10BK-ND | USBEXTAA10BK | 53AJ1854 |
| Product Name | USB Cables | Cable Assemblies - USB Cables | Lead, Usb Extender A A, M/f, 10Ft Rohs Compliant Startech |
| Product Type | Serial; USB | USB | USB |