CABLE ASSY DB9 9POS UNSHLD
COMP CABLE, D SUB 9 POS RCPT-PLUG, 10FT; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 5214-SCNM9FM-ND | 75X7957 |
| Product Name | D-Sub Cables | Comp Cable, D Sub 9 Pos Rcpt-Plug, 10Ft; Connector Type A Startech |
| Cable Shielding | No Shielding |