StarTech.com Ltd. USB Cables S2CEPR3F-USB-CABLE

Description
USB-C CHARGING CABLE, 240W PD
Request a Quote Datasheet
Description
USB-C CHARGING CABLE, 240W PD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 5214-S2CEPR3F-USB-CABLE-ND - DigiKey
Thief River Falls, MN, United States
USB-C CHARGING CABLE, 240W PD

USB-C CHARGING CABLE, 240W PD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5214-S2CEPR3F-USB-CABLE-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/101-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers