StarTech.com Ltd. Between Series Adapter Cables RUSBLTMM1M

Description
1M USB TO LIGHTNING CABLE WHITE
Request a Quote Datasheet
Description
1M USB TO LIGHTNING CABLE WHITE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 5214-RUSBLTMM1M-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
5214-RUSBLTMM1M-ND
Between Series Adapter Cables 5214-RUSBLTMM1M-ND
1M USB TO LIGHTNING CABLE WHITE

1M USB TO LIGHTNING CABLE WHITE

Buy Now Datasheet
Usb Cable, 2.0 A Plug-Plug, 1M Rohs Compliant Startech - 26AK3448 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-Plug, 1M Rohs Compliant Startech
26AK3448
Usb Cable, 2.0 A Plug-Plug, 1M Rohs Compliant Startech 26AK3448
USB CABLE, 2.0 A PLUG-PLUG, 1M ROHS COMPLIANT: YES

USB CABLE, 2.0 A PLUG-PLUG, 1M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 5214-RUSBLTMM1M-ND 26AK3448
Product Name Between Series Adapter Cables Usb Cable, 2.0 A Plug-Plug, 1M Rohs Compliant Startech
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/302-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details