StarTech.com Ltd. USB Cables RUSB2CC1MB

Description
1 M / 3.3 FT USB C CABLE BLACK A
Request a Quote Datasheet
Description
1 M / 3.3 FT USB C CABLE BLACK A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 5214-RUSB2CC1MB-ND - DigiKey
Thief River Falls, MN, United States
1 M / 3.3 FT USB C CABLE BLACK A

1 M / 3.3 FT USB C CABLE BLACK A

Buy Now Datasheet
Usb Cable, 2.0 C Plug-Plug, 1M Rohs Compliant Startech - 26AK3450 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 C Plug-Plug, 1M Rohs Compliant Startech
26AK3450
Usb Cable, 2.0 C Plug-Plug, 1M Rohs Compliant Startech 26AK3450
USB CABLE, 2.0 C PLUG-PLUG, 1M ROHS COMPLIANT: YES

USB CABLE, 2.0 C PLUG-PLUG, 1M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 5214-RUSB2CC1MB-ND 26AK3450
Product Name USB Cables Usb Cable, 2.0 C Plug-Plug, 1M Rohs Compliant Startech
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-2124-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - System cable - 706-100/320-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers