StarTech.com Ltd. Pluggable Cables QSFP40GPC5M

Description
5M 16.4 FT 40G QSFP+ DAC CABLE
Request a Quote Datasheet
Description
5M 16.4 FT 40G QSFP+ DAC CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 5214-QSFP40GPC5M-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
5214-QSFP40GPC5M-ND
Pluggable Cables 5214-QSFP40GPC5M-ND
5M 16.4 FT 40G QSFP+ DAC CABLE

5M 16.4 FT 40G QSFP+ DAC CABLE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5214-QSFP40GPC5M-ND
Product Name Pluggable Cables
Application Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 3-2322330-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 54.13 ft (165 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Connecting cable - 706-100/1300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Stability Cables - SP-35-MF-48-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details