StarTech.com Ltd. Power, Line Cables and Extension Cords PXT10120

Description
COMPUTER POWER CORD - 18AWG
Request a Quote Datasheet
Description
COMPUTER POWER CORD - 18AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 5214-PXT10120-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
5214-PXT10120-ND
Power, Line Cables and Extension Cords 5214-PXT10120-ND
COMPUTER POWER CORD - 18AWG

COMPUTER POWER CORD - 18AWG

Buy Now Datasheet
Electrical Cable/Wire - 117568357 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
117568357
Electrical Cable/Wire 117568357
COMPUTER POWER CORD, STANDARD, 10 AMP, 125 VAC, 1250 WATTS, 3X18AWG, 6 METER/20 FT LENGTH, NEMA5-15P TO C13, BLACK, PLUGS MONITOR/PC/PRINTER INTO GROUNDED POWER OUTLET. FREE 2 YEAR RADWELL WARRANTY

COMPUTER POWER CORD, STANDARD, 10 AMP, 125 VAC, 1250 WATTS, 3X18AWG, 6 METER/20 FT LENGTH, NEMA5-15P TO C13, BLACK, PLUGS MONITOR/PC/PRINTER INTO GROUNDED POWER OUTLET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 5214-PXT10120-ND 117568357
Product Name Power, Line Cables and Extension Cords Electrical Cable/Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

ZB9052 | Power/sensor cable, PUR, 4 x 0.5 mm², capable of torsion, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3033/203-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers