StarTech.com Ltd. Power, Line Cables and Extension Cords PXT100Y

Description
POWER EXTENSION CORD, 16AWG
Request a Quote Datasheet
Description
POWER EXTENSION CORD, 16AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 5214-PXT100Y-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
5214-PXT100Y-ND
Power, Line Cables and Extension Cords 5214-PXT100Y-ND
POWER EXTENSION CORD, 16AWG

POWER EXTENSION CORD, 16AWG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5214-PXT100Y-ND
Product Name Power, Line Cables and Extension Cords
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-3621-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/303-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers