CABLE ASSY DB9 9POS SHLD 6.00'
COMP CABLE, D SUB 9 POS PLUG-RCPT, 6FT; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 5214-MXT100-ND | 83X9521 |
| Product Name | D-Sub Cables | Comp Cable, D Sub 9 Pos Plug-Rcpt, 6Ft; Connector Type A Startech |
| Cable Length | 6 ft (18.29 dm) | 5.91 ft (18 dm) |